The S1M54A-F120S115 is a 120 pitch, 115-tooth anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch bore, part of the Fairloc® Hub Mini-Lash Gears series. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub. The gear has a 1.0417 inch pitch diameter and a 1.058 inch outer diameter, with a maximum radius of 0.31 inch. Fairloc® hubs require a controlled shaft clearance fit of 0.0001 to 0.0008 inch. The series supports only 14-1/2° pressure angle and custom bores on special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F120S115 |
| Product Name | 120 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |