The S1M54A-F064A044 is a 64-pitch, 20° pressure angle anti-backlash spur gear with 44 teeth and a 0.440-inch bore, part of the Fairloc® Hub Mini-Lash Gear series. The gear is made of 303 stainless steel, and the hub is also 303 stainless steel with a torsion spring. The bore diameter is within the range of available sizes, and the suggested shaft clearance fit is 0.0001 to 0.0008 inch. The gear's pitch diameter is 0.6875 inch, outside diameter is 0.8125 inch, and face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064A044 |
| Product Name | 64 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |