The S1M56A-F072S070 is a 72 pitch anti-backlash spur gear with 70 teeth and a 20° pressure angle, mounted on a Fairloc® hub. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and has a bore size of 0.9722 inches. The hub is made from 303 stainless steel. The part has a 0.104 inch face width and requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches. The design is intended for low backlash applications in precision systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F072S070 |
| Product Name | 72 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |