The Fairloc® Hub Mini-Lash Gear is an 80 pitch, 20° pressure angle anti-backlash spur gear designed for precision motion applications, with a 75-tooth spur gear and a 0.1873 inch bore, manufactured from 2024-T4 or -T351 aluminum alloy anodized before cutting and mounted on a 303 stainless steel hub with a 302 stainless steel torsion spring.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F080S075 |
| Product Name | 80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |