The S1M54A-F072S072 is a 72-pitch anti-backlash spur gear with 72 teeth and a 20° pressure angle, featuring a Fairloc® hub and a bore diameter of 0.9444 inches. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and a 302 stainless steel torsion spring. It has a face width of 0.104 inches and an overall outer diameter of 1.028 inches. The Fairloc® hub requires a clearance fit of 0.0001 to 0.0008 inches between the bore and shaft. The part follows AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F072S072 |
| Product Name | 72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |