The S1M54A-F072S056 is a 72 pitch anti-backlash spur gear with 56 teeth and a 0.2498 inch bore, featuring a 20° pressure angle and a 0.104 inch face width. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel Fairloc® hub. The hub requires a clearance fit between 0.0001 and 0.0008 inch on the shaft. The pitch diameter is 0.7778 inch and the outside diameter is 0.806 inch, with a maximum clearance radius of 0.31 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F072S056 |
| Product Name | 72 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |