Fairloc® Hub Mini-Lash Gears are anti-backlash spur gears designed for precision motion control, featuring a 64 pitch and 20° pressure angle. The gear series is constructed with 303 stainless steel gears and hubs, and 302 stainless steel torsion springs. Each gear has a clearance fit bore ranging from .0001 to .0008 inches over the shaft diameter, with a suggested bore tolerance of +.0005/-.0000. The 60-tooth variant, as specified by catalog number S1M56A-F064A060, has a pitch diameter of .9375 inches, an outer diameter of .969 inches, and a bore size of .1873 inches (3/16 inch). The gear face width is .104 inches. Anodized 2024-T4 or -T351 aluminum alloy gears are available on special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F064A060 |
| Product Name | 64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |