The Fairloc® Hub Mini-Lash Gear is a 72 pitch, 20° pressure angle spur gear with 72 teeth, designed for anti-backlash applications. It is mounted on a Fairloc® hub with a bore size of 0.9722 inch, and the gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting. The hub is made from 303 stainless steel with a torsion spring of 302 stainless steel. The overall outer diameter measures 1.028 inch, and the face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F072A072 |
| Product Name | 72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |