The S1M56A-F064A064 is a 64-pitch, 20° pressure angle anti-backlash spur gear with 64 teeth and a 1.0000-inch pitch diameter, featuring a 0.1248-inch bore and a 1.031-inch outside diameter. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel torsion spring. The part requires a clearance fit between the bore and shaft of 0.0001 to 0.0008 inch. The gear is designed for use with Fairloc® hubs and adheres to the 64-pitch standard with a 0.104-inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F064A064 |
| Product Name | 64 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |