The S1M53A-F096 series consists of 96 pitch anti-backlash spur gears with 20° pressure angle, made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, and paired with 303 stainless steel hubs and 302 stainless steel torsion springs. The gear with catalog number S1M53A-F096A118 has 118 teeth, a 1.2292 inch pitch diameter, a 1.250 inch outside diameter, and a 0.1248 inch bore. Fairloc® hubs require a controlled shaft clearance fit of 0.0001 to 0.0008 inch. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F096A118 |
| Product Name | 96 DP, 118 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 118 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |