The S1M53A-F080S064 is an 80 pitch anti-backlash spur gear with 64 teeth and a 20° pressure angle, featuring a 0.8000 inch pitch diameter and 0.825 inch outer diameter. The gear is made from 303 stainless steel, and the hub is designed for a clearance fit with a bore size of 0.1873 inch (3/16 inch). The gear requires a controlled shaft tolerance with suggested clearance of 0.0001 to 0.0008 inch. Fairloc® hubs are specified for use with this gear. The face width is 0.104 inch. Material specifications for the gear and hub are consistent with the series. The spring is 302 stainless steel, torsion type, spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F080S064 |
| Product Name | 80 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |