The S1M56A-F064A066 is a 64-pitch anti-backlash spur gear with 66 teeth, 20° pressure angle, and a 0.9688-inch pitch diameter, featuring a Fairloc® hub with a 0.1248-inch bore. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel torsion spring. The face width is 0.104 inch, and the outside diameter is 1.063 inch. Suggested shaft clearance is 0.0001 to 0.0008 inch. The part adheres to the Fairloc® hub design requiring controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F064A066 |
| Product Name | 64 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |