The S1M53A-F072S084 is a spur gear featuring 72 diametral pitch (DP) and 84 teeth, designed with a 20° pressure angle. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is compatible with Fairloc® hubs, which require precise shaft tolerances, with a suggested clearance fit between the bore and the shaft of .0001 to .0008 inches. This gear is suitable for applications requiring anti-backlash performance, making it ideal for precision motion control systems. Additional options for bore sizes and pressure angles are available upon special order, allowing for customization based on specific project needs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F072S084 |
| Product Name | 72 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |