The S1M56A-F080A070 is an anti-backlash spur gear featuring 70 teeth and a pitch diameter of 1.0000 inches. It has a 20° pressure angle and is manufactured from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is designed for use with Fairloc® hubs, which require controlled shaft tolerances, with a suggested clearance fit between the bore and the shaft of .0001 to .0008 inches. This product is suitable for applications requiring precise motion control and minimal backlash. Additional options for bore sizes and materials are available upon special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F080A070 |
| Product Name | 80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |