The S1M54A-F096A118 is a 96 pitch, 118-tooth anti-backlash spur gear with a 20° pressure angle and 0.104 inch face width, featuring a Fairloc® hub and 303 stainless steel construction. The gear has an outer diameter of 1.250 inches and a bore size of 1.2292 inches, designed for a clearance fit between 0.0001 and 0.0008 inches over the shaft diameter. It complies with AGMA 10 standards and is intended for use with controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F096A118 |
| Product Name | 96 DP, 118 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 118 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |