The S1M56A-F072S068 is a 72 pitch anti-backlash spur gear with 68 teeth, 20° pressure angle, and a 0.2498 inch bore, featuring a Fairloc® hub made of 303 stainless steel and a gear body of 303 stainless steel. It has a pitch diameter of 0.9444 inches and an outer diameter of 0.972 inches. The gear is designed for use with controlled shaft tolerances, with a suggested clearance fit of 0.0001 to 0.0008 inch. The hub includes a torsion spring made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F072S068 |
| Product Name | 72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |