The S1M56A-F080A050 is an 80 pitch anti-backlash spur gear with 50 teeth, a 0.1873 inch bore, and a 20-degree pressure angle. It features a Fairloc® hub and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a pitch diameter of 0.6250 inches, an outside diameter of 0.650 inches, and a face width of 0.104 inches. It is designed for use with controlled shaft tolerances, with a suggested bore-to-shaft clearance of 0.0001 to 0.0008 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F080A050 |
| Product Name | 80 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |