Fairloc® Hub Mini-Lash Gears are 96 pitch, 20° pressure angle spur gears designed for anti-backlash applications, with gears made from 303 stainless steel or 2024-T4/T351 aluminum alloy anodized before cutting, and hubs made from 303 stainless steel. The 114-tooth variant has a pitch diameter of 1.1875 in, outside diameter of 1.208 in, and a bore size of 0.1873 in (3/16 in). The part requires a clearance fit of 0.0001/0.0008 in between bore and shaft. Spring-loaded hubs use 302 stainless steel torsion springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F096A114 |
| Product Name | 96 DP, 114 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 114 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |