The Fairloc® Hub Mini-Lash Gear is a 72-pitch anti-backlash spur gear with a 20° pressure angle, designed for precise motion control. It features a 303 stainless steel gear and hub, with a 302 stainless steel torsion spring, and is available with a bore size of 0.2498 in (1/4 in). The gear has 48 teeth, a pitch diameter of 0.6667 in, and an outside diameter of 0.694 in. The face width is 0.104 in, and the hub requires a clearance fit of 0.0001 to 0.0008 in on the shaft. The gear is manufactured with controlled tolerances per Fairloc® specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F072S048 |
| Product Name | 72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |