Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M56A-F072S080

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1M56A-F072 series comprises anti-backlash spur gears with 72 diametral pitch and 20° pressure angle, designed for precise motion control. Gears are made from 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with hubs and torsion springs of 303 and 302 stainless steel respectively. The part S1M56A-F072S080 has 80 teeth, a 0.2498 inch bore, and an outside diameter of 1.139 inches. The hub requires a clearance fit of 0.0001 to 0.0008 inch with the shaft. The face width is 0.104 inch. The series is engineered for use with controlled shaft tolerances and excludes other pressure angles or bore sizes without special order.

Datasheet Summary
Powered by GS/AI

The S1M56A-F072 series comprises anti-backlash spur gears with 72 diametral pitch and 20° pressure angle, designed for precise motion control. Gears are made from 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with hubs and torsion springs of 303 and 302 stainless steel respectively. The part S1M56A-F072S080 has 80 teeth, a 0.2498 inch bore, and an outside diameter of 1.139 inches. The hub requires a clearance fit of 0.0001 to 0.0008 inch with the shaft. The face width is 0.104 inch. The series is engineered for use with controlled shaft tolerances and excludes other pressure angles or bore sizes without special order.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1M56A-F072S080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1M56A-F072S080
72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M56A-F072S080
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1M56A-F072S080
Product Name 72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 80
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

48DP, 72 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details
Module 0.3, 30 Tooth Brass Spur Gear - A 1B 2MY03030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
Module 1, 63 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10063 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 63
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details