The S1M56A-F072A060 is a 72-pitch anti-backlash spur gear with 60 teeth and a 0.2498 inch bore, designed for precise motion control. The gear is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel Fairloc® hub. It features a 20° pressure angle, a face width of 0.104 inch, and a pitch diameter of 0.8333 inch with an outer diameter of 0.861 inch. The hub requires a clearance fit of 0.0001 to 0.0008 inch between the bore and shaft. The gear and hub assembly is intended for applications demanding minimal backlash and controlled shaft alignment.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F072A060 |
| Product Name | 72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |