The S1M53A-F096A070 is a 96-pitch, 20° pressure angle anti-backlash spur gear with 70 teeth and a 0.1248-inch bore, featuring a 303 stainless steel gear and hub with a 2024-T4 or -T351 aluminum alloy gear that is anodized before cutting. The gear has a 0.7083-inch pitch diameter, 0.729-inch outside diameter, and a 0.104-inch face width. The Fairloc® hub requires a controlled shaft clearance fit of .0001/.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F096A070 |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |