The S1M53A-F080A085 is an 80 DP, 85 teeth spur gear featuring a 20° pressure angle. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is designed with anti-backlash properties, which helps to minimize play and improve precision in mechanical applications. It is compatible with Fairloc® hubs, which require controlled shaft tolerances, and has a suggested clearance fit between the bore and the shaft of .0001 to .0008 inches. This gear is suitable for applications that demand high reliability and performance in gear transmission systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F080A085 |
| Product Name | 80 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |