The S1M54A-F064S076 is a 64 pitch, 76-tooth anti-backlash spur gear with a 20° pressure angle, featuring a Fairloc® hub and a bore diameter of 1.2188 inches. The gear is made from 303 stainless steel, and the hub is matched to require a clearance fit of .0001/.0008 on the shaft. The overall outside diameter is 1.219 inches, and the face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064S076 |
| Product Name | 64 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |