S1M54A-F080S058 is an 80 pitch, 58-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 in. bore, manufactured from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel Fairloc® hub. The gear has a 0.7250 in. pitch diameter, 0.750 in. outside diameter, and a face width of 0.104 in. The hub requires a clearance fit between 0.0001 in. and 0.0008 in. with the shaft, and the spring is made of 302 stainless steel, torsion type, spring temper. The assembly follows AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F080S058 |
| Product Name | 80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |