Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 98 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M54A-F080A098

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1M54A-F080A098 is an 80 pitch, 98-tooth anti-backlash spur gear with a 20° pressure angle and a .1873 inch bore, made from 2024-T4 or -T351 aluminum alloy anodized before cutting, and paired with a 303 stainless steel Fairloc® hub. The gear has a pitch diameter of 1.2250 inches and an outer diameter of 1.250 inches, with a face width of .104 inches. It requires a controlled shaft clearance fit of .0001/.0008 inches for the bore.

Datasheet Summary
Powered by GS/AI

The S1M54A-F080A098 is an 80 pitch, 98-tooth anti-backlash spur gear with a 20° pressure angle and a .1873 inch bore, made from 2024-T4 or -T351 aluminum alloy anodized before cutting, and paired with a 303 stainless steel Fairloc® hub. The gear has a pitch diameter of 1.2250 inches and an outer diameter of 1.250 inches, with a face width of .104 inches. It requires a controlled shaft clearance fit of .0001/.0008 inches for the bore.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 98 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1M54A-F080A098 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 98 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1M54A-F080A098
80 DP, 98 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M54A-F080A098
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1M54A-F080A098
Product Name 80 DP, 98 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 98
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
32 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details
Module 0.5, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details