The S1M54A-F064A068 is a 64 pitch anti-backlash spur gear with 68 teeth and a 20° pressure angle, featuring a Fairloc® hub with a bore size of 1.0625 inches. The gear is made from 303 stainless steel, and the hub is similarly constructed. The gear has an outside diameter of 1.094 inches and a face width of 0.104 inches. The design requires a controlled shaft tolerance with a suggested clearance fit of 0.0001 to 0.0008 inches. The part adheres to the Fairloc® hub system and is part of a series available in varying tooth counts and bore sizes, all sharing the same pressure angle and material specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064A068 |
| Product Name | 64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |