DigiKey Datasheets for Lamps

Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1.6X0.6MM INFRARED RT. ANGLE SMD
2.23(L)X1.75(W)X0.93 (H)MM
3MM INFRARED EMITTER
3MM IR LED
BULB, 14V AUTO PCB TWIST
EMITTER IR 850NM 100MA 2-LCC
EMITTER IR 850NM 1A 3SMD
EMITTER IR 940NM 50MA SMD
EMITTER UV 270NM 100MA SMD
EMITTER UV 275NM 350MA MODULE
EMITTER UV 275NM MODULE
EMITTER UV 280NM MODULE
EMITTER UVC 265NM 50MW
EMITTER UVC 265NM 70MW
Emitter
GEN 2 XBT-3535-275 NM SURFACE MO
GEN 2 XBT-3535-285 NM SURFACE MO
HIGH SPEED INFRARED EMITTING DIO
HIGH SPEED IR SURF.EMIT.DIODE 85
HIGH SPEED IR SURF.EMIT.DIODE 94
Infrared (IR) Emitter 20mA
Infrared (IR) Emitter 810nm 3.3V 1A 350mW/sr @ 1A 90° 3-SMD, No Lead
Infrared (IR) Emitter 850nm 1.4V 50mA 15mW/sr @ 50mA 50° Radial
Infrared (IR) Emitter 850nm 1.4V 50mA 50mW/sr @ 50mA 20° Radial
Infrared (IR) Emitter 850nm 1.4V 50mA 7mW/sr @ 50mA 50° Radial
Infrared (IR) Emitter 850nm 1.4V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)
Infrared (IR) Emitter 850nm 1.65V 100mA 20mW/sr @ 100mA 56° 2-SMD, Gull Wing
Infrared (IR) Emitter 850nm 1.65V 100mA 20mW/sr @ 100mA 56° 2-SMD, Z-Bend
Infrared (IR) Emitter 850nm 1.65V 100mA 50mW/sr @ 100mA 20° 2-SMD, Gull Wing
Infrared (IR) Emitter 850nm 1.65V 100mA 5mW/sr @ 100mA 120° 0805 (2012 Metric)
Infrared (IR) Emitter 850nm 1.6V 100mA 12mW/sr @ 100mA 120° 2-LCC (J-Lead)
Infrared (IR) Emitter 850nm 1.6V 100mA 12mW/sr @ 100mA 120° 2-SMD, J-Lead
Infrared (IR) Emitter 850nm 1.6V 100mA 27mW/sr @ 100mA 56° 2-SMD, Gull Wing
Infrared (IR) Emitter 850nm 1.6V 100mA 27mW/sr @ 100mA 56° 2-SMD, Z-Bend
Infrared (IR) Emitter 850nm 1.6V 100mA 70mW/sr @ 100mA 20° 2-SMD, Gull Wing
Infrared (IR) Emitter 850nm 1.6V 100mA 70mW/sr @ 100mA 20° 2-SMD, Z-Bend
Infrared (IR) Emitter 850nm 1.6V 50mA 40mW/sr @ 50mA 20° Radial
Infrared (IR) Emitter 850nm 1.6V 70mA 5.5mW/sr @ 70mA 120° 2-SMD, J-Lead
Infrared (IR) Emitter 850nm 1.8V 100mA 120° 0805 (2012 Metric)
Infrared (IR) Emitter 850nm 1.8V 1A 100mW/sr @ 1A 150° 3-SMD, No Lead
Infrared (IR) Emitter 850nm 1.8V 1A 230mW/sr @ 1A 90° 3-SMD, No Lead
Infrared (IR) Emitter 850nm 1.8V 250mA 30mW/sr @ 250mA 120° 2-SMD, No Lead
Infrared (IR) Emitter 850nm 2V 1A 130mW/sr @ 1A 120° 2-SMD, No Lead
Infrared (IR) Emitter 850nm 3.1V 1A 160mW/sr @ 1A 150° 3-SMD, No Lead
Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead
Infrared (IR) Emitter 850nm 3.1V 1A 800mW/sr @ 1A 50° 3-SMD, No Lead
Infrared (IR) Emitter 860nm 1.35V 50mA 55mW/sr @ 50mA 20° Radial
Infrared (IR) Emitter 880nm 1.3V 50mA 0.7mW/sr @ 20mA 120° 0603 (1608 Metric)
Infrared (IR) Emitter 880nm 1.3V 50mA 0.8mW/sr @ 20mA 120° 0805 (2012 Metric)
Infrared (IR) Emitter 880nm 1.3V 50mA 1.2mW/sr @ 20mA 120° 2-PLCC
Infrared (IR) Emitter 880nm 1.3V 50mA 1.6mW/sr @ 20mA 20° 1209 (3224 Metric)
Infrared (IR) Emitter 880nm 1.3V 50mA 1.6mW/sr @ 20mA 35° 1206 (3216 Metric)
Infrared (IR) Emitter 880nm 1.3V 50mA 12mW/sr @ 50mA 20° Radial
Infrared (IR) Emitter 880nm 1.3V 50mA 1mW/sr @ 20mA 30° 2-SMD, No Lead
Infrared (IR) Emitter 880nm 1.3V 50mA 5mW/sr @ 50mA 50° Radial
Infrared (IR) Emitter 880nm 1.3V 50mA 7mW/sr @ 20mA 30° Radial
Infrared (IR) Emitter 880nm 1.3V 50mA 7mW/sr @ 20mA 34° Radial
Infrared (IR) Emitter 880nm 1.6V 50mA 5mW/sr @ 50mA 50° Radial
Infrared (IR) Emitter 890nm 1.4V 100mA 6mW/sr @ 100mA 120° 2-PLCC
Infrared (IR) Emitter 940nm 1.22V 50mA 0.64mW/sr @ 20mA 145° 0603 (1608 Metric)
Infrared (IR) Emitter 940nm 1.25V 50mA 1.8mW/sr @ 20mA 40° 0603 (1608 Metric)
Infrared (IR) Emitter 940nm 1.2V 50mA 0.8mW/sr @ 20mA 120° 0805 (2012 Metric)
Infrared (IR) Emitter 940nm 1.2V 50mA 0.8mW/sr @ 20mA 150° 0603 (1608 Metric)
Infrared (IR) Emitter 940nm 1.2V 50mA 0.8mW/sr @ 20mA 160° 1206 (3216 Metric)
Infrared (IR) Emitter 940nm 1.2V 50mA 1.2mW/sr @ 20mA 120° 2-PLCC
Infrared (IR) Emitter 940nm 1.2V 50mA 1.2mW/sr @ 20mA 160° 0805 (2012 Metric)
Infrared (IR) Emitter 940nm 1.2V 50mA 1.2mW/sr @ 20mA 30° 2-SMD, No Lead
Infrared (IR) Emitter 940nm 1.2V 50mA 1.2mW/sr @ 20mA 60° 0603 (1608 Metric)
Infrared (IR) Emitter 940nm 1.2V 50mA 10mW/sr @ 50mA 34° Radial
Infrared (IR) Emitter 940nm 1.2V 50mA 12mW/sr @ 20mA 30° Radial
Infrared (IR) Emitter 940nm 1.2V 50mA 15mW/sr @ 30mA 20° Radial
Infrared (IR) Emitter 940nm 1.2V 50mA 20° Radial
Infrared (IR) Emitter 940nm 1.2V 50mA 25mW/sr @ 50mA 20° Radial
Infrared (IR) Emitter 940nm 1.2V 50mA 2mW/sr @ 20mA 40° 1206 (3216 Metric)
Infrared (IR) Emitter 940nm 1.2V 50mA 5mW/sr @ 20mA 30° Radial
Infrared (IR) Emitter 940nm 1.2V 50mA 7mW/sr @ 50mA 34° T-1
Infrared (IR) Emitter 940nm 1.2V 50mA 8mW/sr @ 50mA 50° Radial
Infrared (IR) Emitter 940nm 1.35V 100mA 10mW/sr @ 100mA 50° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 1.35V 100mA 10mW/sr @ 100mA 50° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 1.35V 100mA 20mW/sr @ 100mA 50° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 1.35V 100mA 20mW/sr @ 100mA 50° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 1.35V 100mA 4mW/sr @ 100mA 120° 2-PLCC
Infrared (IR) Emitter 940nm 1.35V 100mA 7mW/sr @ 1000mA 120° 2-SMD, J-Lead
Infrared (IR) Emitter 940nm 1.3V 30mA 10mW/sr @ 5mA 20°, 70°
Infrared (IR) Emitter 940nm 1.3V 4mW/sr @ 20mA 35°, 65°
Infrared (IR) Emitter 940nm 1.44V 100mA 8mW/sr @ 100mA 120° 2-SMD, J-Lead
Infrared (IR) Emitter 940nm 1.45V 100mA 5mW/sr @ 100mA 120° 0805 (2012 Metric)
Infrared (IR) Emitter 940nm 1.48V 70mA 50mW/sr @ 70mA 18° 2-SMD, No Lead Exposed Pad
Infrared (IR) Emitter 940nm 1.4V 100mA 27mW/sr @ 100mA 54° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 1.4V 100mA 75mW/sr @ 100mA 20° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 1.4V 100mA 75mW/sr @ 100mA 20° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 1.4V 70mA 60mW/sr @ 50mA 16° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 1.4V 70mA 60mW/sr @ 50mA 16° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 1.55V 100mA 20mW/sr @ 100mA 56° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 1.55V 100mA 65mW/sr @ 100mA 20° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 1.55V 100mA 65mW/sr @ 100mA 20° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 1.6V 100mA 9mW/sr @ 100mA 120° 0805 (2012 Metric)
Infrared (IR) Emitter 940nm 1.6V 70mA 16mW/sr @ 70mA 80° 1206 (3216 Metric)
Infrared (IR) Emitter 940nm 110°
Infrared (IR) Emitter 940nm 2.5V 100mA 27mW/sr @ 100mA 56° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 2.5V 100mA 27mW/sr @ 100mA 56° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 55°, 80°
Infrared (IR) Emitter 950nm 1.3V 100mA 1.6mW/sr @ 100mA 120° 2-PLCC
Infrared (IR) Emitter
Infrared (IR), Visible Emitter 940nm, 660nm 1.2V, 2.1V 50mA, 30mA 150° 4-SMD, No Lead
Infrared (IR), Visible Emitter 940nm, 660nm 1.2V, 2.1V 50mA, 30mA 30° 1206 (3216 Metric)
Infrared (IR), Visible Emitter 940nm, 660nm 1.4V, 2V 70mA 120° 2-SMD, No Lead
Infrared (IR), Visible Emitter 940nm, 660nm 2.1V 50mA 120° 4-PLCC
INFRARED EMITTERS IR 40/55 MW/SR
IR EMIT HIGH SPEED 850NM SMD
IR EMIT HPOWER HSPEED 940NM SMD
IR EMITTING MINI SMD 850NM
LED LAMP T10 BA9S GREEN 24V
LED LAMP T10 BA9S RED 24V
SIDE VIEW INFRARED LED
SURFACE MOUNT 308 NM UVB LED
Ultraviolet (UV) Emitter 275nm 13.5V 800mA 130° 2020 (5050 Metric)
Ultraviolet (UV) Emitter 275nm 20.2V 800mA 130° 2020 (5050 Metric)
Ultraviolet (UV) Emitter 275nm 6.45V 800mA 60° 1414 (3535 Metric)
Ultraviolet (UV) Emitter 275nm 6.5V 800mA 130° 1414 (3535 Metric)
Ultraviolet (UV) Emitter 275nm 6.75V 3.2A 130° 2020 (5050 Metric)
Ultraviolet (UV) Emitter 395nm (390nm ~ 400nm) 3.3V 30mA 150° 0805 (2012 Metric)
XBT-3535-340 NM SURFACE MT LED
XBT-3535-UV SURFACE MOUNT UVC L
Xenon Lamp Blue 12V Round with Domed Top RT-3 1/4 Wedge
Xenon Lamp Clear 14V Round with Domed Top RT-3 1/4 Wedge
Xenon Lamp Clear 24V Round with Domed Top RT-7 Radial - Bi-Pin
Xenon Lamp Clear 28V Round with Domed Top RT-3 1/4 Wedge
Xenon Lamp White 12V Round with Domed Top RT-3 1/4 Wedge
XFM-5050-UV SURFACE MOUNT UVC LE

<< Prev