Vishay Intertechnology, Inc. LED Emitters - Infrared, UV, Visible VSMY98545ADS

Description
Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead
Request a Quote Datasheet
Description
Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - VSMY98545ADSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMY98545ADSCT-ND
LED Emitters - Infrared, UV, Visible VSMY98545ADSCT-ND
Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead

Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - VSMY98545ADSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMY98545ADSTR-ND
LED Emitters - Infrared, UV, Visible VSMY98545ADSTR-ND
Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead

Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - VSMY98545ADSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
VSMY98545ADSDKR-ND
LED Emitters - Infrared, UV, Visible VSMY98545ADSDKR-ND
Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead

Infrared (IR) Emitter 850nm 3.1V 1A 400mW/sr @ 1A 90° 3-SMD, No Lead

Buy Now Datasheet
Optoelectronics - LED Emitters - Infrared, UV, Visible - VSMY98545ADS - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
VSMY98545ADS
Optoelectronics - LED Emitters - Infrared, UV, Visible VSMY98545ADS
Win Source Part Number: 1371893-VSMY98545ADS Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Infrared (IR) MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: SurfLight™ Package: Tape & Reel Product Status: Not For New Designs Package / Case: 3-SMD, No Lead Base Product Number: MY98545 Mounting Type: Surface Mount HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Orientation: Top View Voltage - Forward (Vf) (Typ): 3.1V Viewing Angle: 90° Current - DC Forward (If) (Max): 1A Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 400mW/sr @ 1A

Win Source Part Number: 1371893-VSMY98545ADS
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Infrared (IR)
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: SurfLight™
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 3-SMD, No Lead
Base Product Number: MY98545
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 3.1V
Viewing Angle: 90°
Current - DC Forward (If) (Max): 1A
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 400mW/sr @ 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Lamps LED Lamps
Product Number VSMY98545ADSCT-ND VSMY98545ADS
Product Name LED Emitters - Infrared, UV, Visible Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products