Vishay Intertechnology, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible VSMY5850X01

Description
Win Source Part Number: 1371993-VSMY5850X01 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 51 pct. Type: Infrared (IR) MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101, SurfLight™ Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: MY5850 Mounting Type: Surface Mount HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Orientation: Top View Voltage - Forward (Vf) (Typ): 1.8V Viewing Angle: 120° Current - DC Forward (If) (Max): 100mA Wavelength: 850nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371993-VSMY5850X01 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 51 pct. Type: Infrared (IR) MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101, SurfLight™ Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: MY5850 Mounting Type: Surface Mount HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Orientation: Top View Voltage - Forward (Vf) (Typ): 1.8V Viewing Angle: 120° Current - DC Forward (If) (Max): 100mA Wavelength: 850nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Emitters - Infrared, UV, Visible - VSMY5850X01 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
VSMY5850X01
Optoelectronics - LED Emitters - Infrared, UV, Visible VSMY5850X01
Win Source Part Number: 1371993-VSMY5850X01 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 51 pct. Type: Infrared (IR) MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101, SurfLight™ Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: MY5850 Mounting Type: Surface Mount HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Orientation: Top View Voltage - Forward (Vf) (Typ): 1.8V Viewing Angle: 120° Current - DC Forward (If) (Max): 100mA Wavelength: 850nm

Win Source Part Number: 1371993-VSMY5850X01
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 51 pct.
Type: Infrared (IR)
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101, SurfLight™
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: MY5850
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.8V
Viewing Angle: 120°
Current - DC Forward (If) (Max): 100mA
Wavelength: 850nm

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - 751-VSMY5850X01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
751-VSMY5850X01DKR-ND
LED Emitters - Infrared, UV, Visible 751-VSMY5850X01DKR-ND
Infrared (IR) Emitter 850nm 1.8V 100mA 120° 0805 (2012 Metric)

Infrared (IR) Emitter 850nm 1.8V 100mA 120° 0805 (2012 Metric)

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - 751-VSMY5850X01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
751-VSMY5850X01TR-ND
LED Emitters - Infrared, UV, Visible 751-VSMY5850X01TR-ND
Infrared (IR) Emitter 850nm 1.8V 100mA 120° 0805 (2012 Metric)

Infrared (IR) Emitter 850nm 1.8V 100mA 120° 0805 (2012 Metric)

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - 751-VSMY5850X01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
751-VSMY5850X01CT-ND
LED Emitters - Infrared, UV, Visible 751-VSMY5850X01CT-ND
Infrared (IR) Emitter 850nm 1.8V 100mA 120° 0805 (2012 Metric)

Infrared (IR) Emitter 850nm 1.8V 100mA 120° 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category LED Lamps Lamps
Product Number VSMY5850X01 751-VSMY5850X01DKR-ND
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data