Xenon Lamp Clear 24V Round with Domed Top RT-7 Radial - Bi-Pin
LAMP XENON 24V BI-PIN. FREE 2 YEAR RADWELL WARRANTY
| JKL Components Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps | Incandescent Lamps |
| Product Number | XE2410 | XE2410-ND | 65543616 |
| Product Name | Gas Filled Lamp | Incandescent, Neon Lamps | Incandescent Lamp |
| Base Type | T-3 1/4 | Radial - Bi-Pin | |
| Filament Type | C-2V | ||
| Rated Average Life | 20000 hours | ||
| Mean Lumens | 1.88 lm (0.1500 cp) |