U.S. Plastic Corporation Polypropylene Caps with Pressure Sensitive Liner 66675

Description
Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals. This liner will provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged to re-test for their specific application before use. Ribbed sides, matte top.
Description
Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals. This liner will provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged to re-test for their specific application before use. Ribbed sides, matte top.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Caps with Pressure Sensitive Liner - 66675 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Caps with Pressure Sensitive Liner
66675
Polypropylene Caps with Pressure Sensitive Liner 66675
Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals. This liner will provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged to re-test for their specific application before use. Ribbed sides, matte top.

Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals. This liner will provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged to re-test for their specific application before use. Ribbed sides, matte top.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Caps, Grips, and Closures
Product Number 66675
Product Name Polypropylene Caps with Pressure Sensitive Liner
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Street Lighting Open & Shorting Caps - 8Q526Y-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details