U.S. Plastic Corporation Green Thermoset Caps with F217 & PTFE Liners 60293

Description
Green Thermoset Plastic Caps with F-217 PTFE Liners are known for providing the widest range of chemical compatibility and for being the most temperature tolerant of plastic closures. The color green easily identifies the PTFE liner system. F-217 foam-backed PTFE liners resist attack from virtually all chemicals at room temperature and provides odor and impact resilience for a tight seal with a low moisture transmission rate. F-217 has a low density foam core between two solid layers of LDPE (low density polyethylene). Green Urea Caps: compound from which the cap is molded is an alpha cellulose filled urea-formaldehyde condensation resin. Compliant with 21 CFR 177.1900. Some uses for these F-217/PTFE lined caps include analytical lab samples, high purity chemicals, strong acids solvents, environmental samples, pharmaceuticals, and diagnostic reagents.
Description
Green Thermoset Plastic Caps with F-217 PTFE Liners are known for providing the widest range of chemical compatibility and for being the most temperature tolerant of plastic closures. The color green easily identifies the PTFE liner system. F-217 foam-backed PTFE liners resist attack from virtually all chemicals at room temperature and provides odor and impact resilience for a tight seal with a low moisture transmission rate. F-217 has a low density foam core between two solid layers of LDPE (low density polyethylene). Green Urea Caps: compound from which the cap is molded is an alpha cellulose filled urea-formaldehyde condensation resin. Compliant with 21 CFR 177.1900. Some uses for these F-217/PTFE lined caps include analytical lab samples, high purity chemicals, strong acids solvents, environmental samples, pharmaceuticals, and diagnostic reagents.

Suppliers

Company
Product
Description
Supplier Links
Green Thermoset Caps with F217 & PTFE Liners - 60293 - U.S. Plastic Corporation
Lima, OH, USA
Green Thermoset Caps with F217 & PTFE Liners
60293
Green Thermoset Caps with F217 & PTFE Liners 60293
Green Thermoset Plastic Caps with F-217 PTFE Liners are known for providing the widest range of chemical compatibility and for being the most temperature tolerant of plastic closures. The color green easily identifies the PTFE liner system. F-217 foam-backed PTFE liners resist attack from virtually all chemicals at room temperature and provides odor and impact resilience for a tight seal with a low moisture transmission rate. F-217 has a low density foam core between two solid layers of LDPE (low density polyethylene). Green Urea Caps: compound from which the cap is molded is an alpha cellulose filled urea-formaldehyde condensation resin. Compliant with 21 CFR 177.1900. Some uses for these F-217/PTFE lined caps include analytical lab samples, high purity chemicals, strong acids solvents, environmental samples, pharmaceuticals, and diagnostic reagents.

Green Thermoset Plastic Caps with F-217 PTFE Liners are known for providing the widest range of chemical compatibility and for being the most temperature tolerant of plastic closures. The color green easily identifies the PTFE liner system. F-217 foam-backed PTFE liners resist attack from virtually all chemicals at room temperature and provides odor and impact resilience for a tight seal with a low moisture transmission rate. F-217 has a low density foam core between two solid layers of LDPE (low density polyethylene). Green Urea Caps: compound from which the cap is molded is an alpha cellulose filled urea-formaldehyde condensation resin. Compliant with 21 CFR 177.1900. Some uses for these F-217/PTFE lined caps include analytical lab samples, high purity chemicals, strong acids solvents, environmental samples, pharmaceuticals, and diagnostic reagents.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Caps, Grips, and Closures
Product Number 60293
Product Name Green Thermoset Caps with F217 & PTFE Liners
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details