U.S. Plastic Corporation Winpak Tight Head Pail 75031

Description
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.
Description
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Suppliers

Company
Product
Description
Supplier Links
Winpak Tight Head Pail - 75031 - U.S. Plastic Corporation
Lima, OH, USA
Winpak Tight Head Pail
75031
Winpak Tight Head Pail 75031
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentrates, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Caps, Grips, and Closures
Product Number 75031
Product Name Winpak Tight Head Pail
Unlock Full Specs
to access all available technical data

Similar Products