Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals. This liner will provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged to re-test for their specific application before use. Ribbed sides, matte top.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 66672 |
| Product Name | 2 liter F-Style Handleware Natural Jug |
| Material | Polypropylene (PP) |