Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
MURATA ELECTRONICS
NFL18ST506H1A3D -- EMI FILTER CIRCUITS 0603 50MHZ 10VOLTS 75MA
Murata Electronics
EMI Filter Circuits 0603 50MHz 10volts 75mA
NFL18ST506H1A3D
Description
EMI Filter Circuits 0603 50MHz 10volts 75mA
Utmel Electronic Limited
Done
Description
EMI Filter Circuits 0603 50MHz 10volts 75mA
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
EMI Filter Circuits 0603 50MHz 10volts 75mA
535-NFL18ST506H1A3D
EMI Filter Circuits 0603 50MHz 10volts 75mA
535-NFL18ST506H1A3D
EMI Filter Circuits 0603 50MHz 10volts 75mA
EMI Filter Circuits 0603 50MHz 10volts 75mA
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
EMI Filters and RFI Filters
Product Number
535-NFL18ST506H1A3D
Product Name
EMI Filter Circuits 0603 50MHz 10volts 75mA
Package / Mounting
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Kinetix 300/350 4.40 A Line EMI Filter
2097-F4
View Details
TE Connectivity
Power Line Filters
150KESS6AFPW
Specs
Filter Type
Three Phase
Package / Mounting
Chassis mount
Standards and Certifications
RoHS
View Details
Knowles
Discoidals Capacitors Planars and Discoidals
Planars-and-Discoidals - Discoidals-Capacitors
View Details
Nexperia B.V.
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF1USB30Z
Specs
Package / Mounting
WLCSP5_2-1-2
Standards and Certifications
RoHS
Rated Voltage
15000 volts
View Details