TE Connectivity Power Line Filter Modules 6FCD10

Description
Three Phase (Delta) EMC/EMI Line Filter 6A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 6A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 6FCD10-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6FCD10-ND
Power Line Filter Modules 6FCD10-ND
Three Phase (Delta) EMC/EMI Line Filter 6A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 6A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, Emi/rfi, 6A, 4.9Ma; Filter Applications Corcom Te Connectivity - 60R5699 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 6A, 4.9Ma; Filter Applications Corcom Te Connectivity
60R5699
Filter, Emi/rfi, 6A, 4.9Ma; Filter Applications Corcom Te Connectivity 60R5699
FILTER, EMI/RFI, 6A, 4.9mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:CORCOM FCD Series RoHS Compliant: Yes

FILTER, EMI/RFI, 6A, 4.9mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:CORCOM FCD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filters 6A PHNX-PHNX CONTAC FLANGE MOUNT - 793-6FCD10 - Utmel Electronic Limited
Hong Kong, China
Power Line Filters 6A PHNX-PHNX CONTAC FLANGE MOUNT
793-6FCD10
Power Line Filters 6A PHNX-PHNX CONTAC FLANGE MOUNT 793-6FCD10
Power Line Filters 6A PHNX-PHNX CONTAC FLANGE MOUNT

Power Line Filters 6A PHNX-PHNX CONTAC FLANGE MOUNT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6FCD10-ND 60R5699 793-6FCD10
Product Name Power Line Filter Modules Filter, Emi/rfi, 6A, 4.9Ma; Filter Applications Corcom Te Connectivity Power Line Filters 6A PHNX-PHNX CONTAC FLANGE MOUNT
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount Chassis Mount
Product Standards UR UR
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443555-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter - 81AC2124 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details