TE Connectivity Power Line Filter Modules 5VR1

Description
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1333-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1333-ND
Power Line Filter Modules CCM1333-ND
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3857 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity
52K3857
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity 52K3857
RFI POWER LINE FILTER, 5A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 5A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R Series RoHS Compliant: Yes

Supplier's Site Datasheet
LINE FILTER 250VAC 5A CHASS MNT - 793-5VR1 - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 250VAC 5A CHASS MNT
793-5VR1
LINE FILTER 250VAC 5A CHASS MNT 793-5VR1
LINE FILTER 250VAC 5A CHASS MNT

LINE FILTER 250VAC 5A CHASS MNT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1333-ND 52K3857 793-5VR1
Product Name Power Line Filter Modules Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity LINE FILTER 250VAC 5A CHASS MNT
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405077-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 90 amps
View Details
3 suppliers