Qualtek Electronics Corp. Power Line Filter Modules 850-20/004

Description
Single Phase EMC/EMI Line Filter 20A 115V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 115V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - Q456-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
Q456-ND
Power Line Filter Modules Q456-ND
Single Phase EMC/EMI Line Filter 20A 115V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 115V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filters 20A 5.25 X 1.54 - 649-850-20/004 - Utmel Electronic Limited
Hong Kong, China
Power Line Filters 20A 5.25 X 1.54
649-850-20/004
Power Line Filters 20A 5.25 X 1.54 649-850-20/004
Power Line Filters 20A 5.25 X 1.54

Power Line Filters 20A 5.25 X 1.54

Supplier's Site
Filter, EMI; 18 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 - 70133384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 18 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
70133384
Filter, EMI; 18 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 70133384
The 850 Series is a two-stage filter that provides high insertion loss for both line-to-line and line-to-ground throughout the frequency range.

The 850 Series is a two-stage filter that provides high insertion loss for both line-to-line and line-to-ground throughout the frequency range.

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number Q456-ND 649-850-20/004 70133384
Product Name Power Line Filter Modules Power Line Filters 20A 5.25 X 1.54 Filter, EMI; 18 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Chassis Mount Chassis
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark
Rated Voltage 115 to 250 volts 115 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details