EMI FILTER, 22PF, 16V, 0.25A, SMD ROHS COMPLIANT: YES
EMI Filter LC-Circuit 0.25A 16VDC Flat Style SMD T/R
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 76AH5875 | 535-NFL21SP207X1C3D |
| Product Name | Emi Filter, 22Pf, 16V, 0.25A, Smd Rohs Compliant Murata | EMI Filter LC-Circuit 0.25A 16VDC Flat Style SMD T/R |
| Standards and Certifications | RoHS | RoHS |