Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
R Series RFI filters are premium performance dual stage filters suited for low impedance loads — particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.
RFI POWER LINE FILTER, 20A, 700UA; Filter Applications:General
LINE FILTER 250VAC 20A CHASS MNT
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | CCM1361-ND | 70185624 | 52K3304 | 793-20VR6 |
| Product Name | Power Line Filter Modules | Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz | Rfi Power Line Filter, 20A, 700Ua; Filter Applications Corcom Te Connectivity | LINE FILTER 250VAC 20A CHASS MNT |
| Filter Type | Single Phase | Single Phase | Single Phase | |
| Package / Mounting | Chassis Mount | Flange | Chassis Mount | |
| Product Standards | CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE | CSA Mark (US, NRTL/C); CSA, UR, VDE | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |