TE Connectivity Power Line Filter Modules 6EQ3

Description
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1739-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1739-ND
Power Line Filter Modules CCM1739-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Filter, Emi / Rfi, 6A, 250Vac; Filter Applications Corcom Te Connectivity - 52K4503 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi / Rfi, 6A, 250Vac; Filter Applications Corcom Te Connectivity
52K4503
Filter, Emi / Rfi, 6A, 250Vac; Filter Applications Corcom Te Connectivity 52K4503
FILTER, EMI / RFI, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

FILTER, EMI / RFI, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
LINE FILTER 250VAC 6A CHASS MNT - 793-6EQ3 - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 250VAC 6A CHASS MNT
793-6EQ3
LINE FILTER 250VAC 6A CHASS MNT 793-6EQ3
LINE FILTER 250VAC 6A CHASS MNT

LINE FILTER 250VAC 6A CHASS MNT

Supplier's Site
Filter, RFI, Power Line, Control to 10KHz, 6 Amp - 70185569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, Control to 10KHz, 6 Amp
70185569
Filter, RFI, Power Line, Control to 10KHz, 6 Amp 70185569
The Q Series has been developed specifically for switching power supplies and is designed to filter the power line to control conducted emissions all the way down to 10 kHz. High attenuation is provided for both common mode and differential mode interference throughout the frequency range with no degradation of performance due to the large peak currents drawn by switching power supplies. These filters are ideal for applications that must meet VDE 0871 below 150 kHz as well as above 150 kHz. The EQ models meet the very low leakage current requirements of VDE portable equipment and UL544 non-patient medical equipment. The VQ models offer higher common mode performance at the expense of higher leakage current, but meet the leakage current limits of UL, CSA and VDE non-portable equipment. Maximum Leakage Current (Line-to-Ground): VQ Models: (3A, 20A) 0.73 mA @ 120 VAC, 60 Hz; (3A, 20A) 1.27 mA @ 250 VAC, 50 Hz; EQ Models: (3A) 0.22 (6A) 0.29 mA @ 120 VAC, 60 Hz; (3A) 0.38 (6A) 0.51 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

The Q Series has been developed specifically for switching power supplies and is designed to filter the power line to control conducted emissions all the way down to 10 kHz. High attenuation is provided for both common mode and differential mode interference throughout the frequency range with no degradation of performance due to the large peak currents drawn by switching power supplies. These filters are ideal for applications that must meet VDE 0871 below 150 kHz as well as above 150 kHz. The EQ models meet the very low leakage current requirements of VDE portable equipment and UL544 non-patient medical equipment. The VQ models offer higher common mode performance at the expense of higher leakage current, but meet the leakage current limits of UL, CSA and VDE non-portable equipment. Maximum Leakage Current (Line-to-Ground): VQ Models: (3A, 20A) 0.73 mA @ 120 VAC, 60 Hz; (3A, 20A) 1.27 mA @ 250 VAC, 50 Hz; EQ Models: (3A) 0.22 (6A) 0.29 mA @ 120 VAC, 60 Hz; (3A) 0.38 (6A) 0.51 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1739-ND 52K4503 793-6EQ3 70185569
Product Name Power Line Filter Modules Filter, Emi / Rfi, 6A, 250Vac; Filter Applications Corcom Te Connectivity LINE FILTER 250VAC 6A CHASS MNT Filter, RFI, Power Line, Control to 10KHz, 6 Amp
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2215564 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-10KEPS10BFPWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details