TE Connectivity Power Line Filter Modules 20EP1

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1685-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1685-ND
Power Line Filter Modules CCM1685-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Filter, RFI Power Line, for Switching Power Supply Noise Suppression, 20 Amp - 70185656 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI Power Line, for Switching Power Supply Noise Suppression, 20 Amp
70185656
Filter, RFI Power Line, for Switching Power Supply Noise Suppression, 20 Amp 70185656
The EP Series of RFI filters has been developed to reduce conducted noise to acceptable limits for equipment that must comply with the requirements of VDE 0871 in West Germany and the FCC specifications in the USA. These filters provide high insertion loss for both line-to-ground and line-to-line emissions throughout the frequency range. They are particularly well suited for equipment that must meet both stringent emissions specifications (such as VDE 0871, A-level and FCC Part 15J, Class B) and very low leakage current requirements (such as VDE portable equipment and (120 Volt) UL544 nonpatient medical equipment).

The EP Series of RFI filters has been developed to reduce conducted noise to acceptable limits for equipment that must comply with the requirements of VDE 0871 in West Germany and the FCC specifications in the USA. These filters provide high insertion loss for both line-to-ground and line-to-line emissions throughout the frequency range. They are particularly well suited for equipment that must meet both stringent emissions specifications (such as VDE 0871, A-level and FCC Part 15J, Class B) and very low leakage current requirements (such as VDE portable equipment and (120 Volt) UL544 nonpatient medical equipment).

Supplier's Site
Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT - 793-20EP1 - Utmel Electronic Limited
Hong Kong, China
Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT
793-20EP1
Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT 793-20EP1
Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT

Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT

Supplier's Site
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity - 52K3865 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity
52K3865
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity 52K3865
RFI POWER LINE FILTER, 20A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EP Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1685-ND 70185656 793-20EP1 52K3865
Product Name Power Line Filter Modules Filter, RFI Power Line, for Switching Power Supply Noise Suppression, 20 Amp Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000332MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1670424 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details