Murata Power Solutions EMI/RFI Filters (LC, RC Networks) BNX005-01

Description
LC EMI Filter 5th Order Low Pass 2 Channel 15A Block, 4 Lead
Request a Quote Datasheet
Description
LC EMI Filter 5th Order Low Pass 2 Channel 15A Block, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 490-7028-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-7028-ND
EMI/RFI Filters (LC, RC Networks) 490-7028-ND
LC EMI Filter 5th Order Low Pass 2 Channel 15A Block, 4 Lead

LC EMI Filter 5th Order Low Pass 2 Channel 15A Block, 4 Lead

Buy Now Datasheet
Filter, Dc Power, 15A; Voltage Rating Murata - 96K7015 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Dc Power, 15A; Voltage Rating Murata
96K7015
Filter, Dc Power, 15A; Voltage Rating Murata 96K7015
FILTER, DC POWER, 15A; Voltage Rating:50V; Current Rating:15A; Product Range:-; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, DC POWER, 15A; Voltage Rating:50V; Current Rating:15A; Product Range:-; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet
MURATA - BNX005-01 - Power Line Filter, 50 V, EMI, RFI, 15 A, Through Hole - 535-BNX005-01 - Utmel Electronic Limited
Hong Kong, China
MURATA - BNX005-01 - Power Line Filter, 50 V, EMI, RFI, 15 A, Through Hole
535-BNX005-01
MURATA - BNX005-01 - Power Line Filter, 50 V, EMI, RFI, 15 A, Through Hole 535-BNX005-01
MURATA - BNX005-01 - Power Line Filter, 50 V, EMI, RFI, 15 A, Through Hole

MURATA - BNX005-01 - Power Line Filter, 50 V, EMI, RFI, 15 A, Through Hole

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 490-7028-ND 96K7015 535-BNX005-01
Product Name EMI/RFI Filters (LC, RC Networks) Filter, Dc Power, 15A; Voltage Rating Murata MURATA - BNX005-01 - Power Line Filter, 50 V, EMI, RFI, 15 A, Through Hole
Package / Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 52AC2577 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 2 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5678-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 7820974 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
3 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details