TE Connectivity Power Line Filter Modules 2VR3

Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1341-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1341-ND
Power Line Filter Modules CCM1341-ND
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3855 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity
52K3855
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity 52K3855
RFI POWER LINE FILTER, 2A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:CORCOM R Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 2A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:CORCOM R Series RoHS Compliant: Yes

Supplier's Site Datasheet
LINE FILTER 250VAC 2A CHASS MNT - 793-2VR3 - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 250VAC 2A CHASS MNT
793-2VR3
LINE FILTER 250VAC 2A CHASS MNT 793-2VR3
LINE FILTER 250VAC 2A CHASS MNT

LINE FILTER 250VAC 2A CHASS MNT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1341-ND 52K3855 793-2VR3
Product Name Power Line Filter Modules Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity LINE FILTER 250VAC 2A CHASS MNT
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4162 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details