TE Connectivity Power Line Filter Modules 25FCD10

Description
Three Phase (Delta) EMC/EMI Line Filter 25A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 25A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM2120-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2120-ND
Power Line Filter Modules CCM2120-ND
Three Phase (Delta) EMC/EMI Line Filter 25A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 25A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Rfi Power Line Filter, 25A, 9.8Ma; Filter Applications Corcom Te Connectivity - 52K4521 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 25A, 9.8Ma; Filter Applications Corcom Te Connectivity
52K4521
Rfi Power Line Filter, 25A, 9.8Ma; Filter Applications Corcom Te Connectivity 52K4521
RFI POWER LINE FILTER, 25A, 9.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Capacitance:3.1µF RoHS Compliant: Yes

RFI POWER LINE FILTER, 25A, 9.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Capacitance:3.1µF RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filters 25A PHNX-PHNX CONTAC FLANGE MOUNT - 793-25FCD10 - Utmel Electronic Limited
Hong Kong, China
Power Line Filters 25A PHNX-PHNX CONTAC FLANGE MOUNT
793-25FCD10
Power Line Filters 25A PHNX-PHNX CONTAC FLANGE MOUNT 793-25FCD10
Power Line Filters 25A PHNX-PHNX CONTAC FLANGE MOUNT

Power Line Filters 25A PHNX-PHNX CONTAC FLANGE MOUNT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM2120-ND 52K4521 793-25FCD10
Product Name Power Line Filter Modules Rfi Power Line Filter, 25A, 9.8Ma; Filter Applications Corcom Te Connectivity Power Line Filters 25A PHNX-PHNX CONTAC FLANGE MOUNT
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount Chassis Mount
Product Standards UR UR
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4254CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
IEC Filters - 2660148 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details