TE Connectivity 6609065-1 1EDP=F7687 S0 1EDP

Description
6609065-1 1EDP=F7687 S0
Request a Quote Datasheet
Description
6609065-1 1EDP=F7687 S0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6609065-1 1EDP=F7687 S0 - 1EDP - Heilind Electronics, Inc.
Wilmington, MA, United States
6609065-1 1EDP=F7687 S0
1EDP
6609065-1 1EDP=F7687 S0 1EDP
6609065-1 1EDP=F7687 S0

6609065-1 1EDP=F7687 S0

Buy Now
Power Line Filter Modules - CCM1364-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1364-ND
Power Line Filter Modules CCM1364-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Power Line Filter Modules - 1111-1EDP-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1111-1EDP-ND
Power Line Filter Modules 1111-1EDP-ND
SINGLE PHASE EMI FILTER 250V 50/

SINGLE PHASE EMI FILTER 250V 50/

Buy Now Datasheet
LINE FILTER 250VAC 1A TH - 793-1EDP - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 250VAC 1A TH
793-1EDP
LINE FILTER 250VAC 1A TH 793-1EDP
LINE FILTER 250VAC 1A TH

LINE FILTER 250VAC 1A TH

Supplier's Site
Rfi Power Line Filter, 1A, 380Ua; Voltage Rating Corcom Te Connectivity - 99M1040 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 1A, 380Ua; Voltage Rating Corcom Te Connectivity
99M1040
Rfi Power Line Filter, 1A, 380Ua; Voltage Rating Corcom Te Connectivity 99M1040
RFI POWER LINE FILTER, 1A, 380UA; Voltage Rating:250VAC; Current Rating:1A; Product Range:EDP Series; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Leakage Current Max:380µA; RFI Filter Type:1 Phase RoHS Compliant: Yes

RFI POWER LINE FILTER, 1A, 380UA; Voltage Rating:250VAC; Current Rating:1A; Product Range:EDP Series; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Leakage Current Max:380µA; RFI Filter Type:1 Phase RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1EDP CCM1364-ND 1111-1EDP-ND 793-1EDP 99M1040
Product Name 6609065-1 1EDP=F7687 S0 Power Line Filter Modules Power Line Filter Modules LINE FILTER 250VAC 1A TH Rfi Power Line Filter, 1A, 380Ua; Voltage Rating Corcom Te Connectivity
Filter Type Single Phase
Package / Mounting Through Hole Through Hole
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 10EDK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line EMC Filters - RTAN-5030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers