Quantum Storage Systems Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| Complete Carts include caster kit for mobility! | |
| Enclosure carts are an effective way to keep contents from moving or falling off during transportation. Enclosure carts using rods and tabs are adaptable to any shelf position. Enclosure dolly... | |
| Give versatility to any operation: food service, hospitals and maintenance. Carts consists of 2 u-handles, 4 donut bumpers, 4 swivel casters (2 with brakes) and wire or solid shelf combinations. | |
| Ideal for transport and storage and continuous transporting over even floor surfaces. Carts are manufactured of 22 gauge stainless steel shelves and 20 gauge stainless steel legs. Sound deadening panels... | |
| Mobile wire stem caster carts add versatility & flexibility to any operation, creating a transport system. Stem caster cart with solid bottom shelf. The unique combination of wire and solid... | |
| Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and... | |
| New portable computer center and mini LAN (local area network) work center offers flexibility in any operation. The modular characteristics allow the unit to be adaptable to all your equipment... | |
| Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a... | |
| The sloped shelves allow for high visibility, productive rotations & gravity feed. Cart finish: Chrome Each unit consists of: 2 - 34” posts 2 - 27” posts 1 - flat... | |
| Today's Healthcare facilities, whether it be a hospital, out-patient, day surgery, rehabilitation center or nursing home are faced with the demanding challenge of quality patient care. The care package is... | |
| Tray Carts are offered in half size and full size units, designed to handle work in process. ESD 18x26 trays can be used on tray cart for conductive applications with... |
| << Prev | Next >> |