Quantum Storage Systems Utility Cart, 2 Wire Shelves, Chrome; Height Quantum Storage WRC-1842-2

Description
UTILITY CART, 2 WIRE SHELVES, CHROME; Height:37.5"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UTILITY CART, 2 WIRE SHELVES, CHROME; Height:37.5"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Cart, 2 Wire Shelves, Chrome; Height Quantum Storage - 42AC6321 - Newark, An Avnet Company
Chicago, IL, United States
Utility Cart, 2 Wire Shelves, Chrome; Height Quantum Storage
42AC6321
Utility Cart, 2 Wire Shelves, Chrome; Height Quantum Storage 42AC6321
UTILITY CART, 2 WIRE SHELVES, CHROME; Height:37.5"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

UTILITY CART, 2 WIRE SHELVES, CHROME; Height:37.5"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6321
Product Name Utility Cart, 2 Wire Shelves, Chrome; Height Quantum Storage
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details