Quantum Storage Systems Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage WRCSL5-63-1836-104GN

Description
CART, SLANTED SHELF, 5SHELVES/20BINS/GRN; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
CART, SLANTED SHELF, 5SHELVES/20BINS/GRN; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage - 44AC7859 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage
44AC7859
Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage 44AC7859
CART, SLANTED SHELF, 5SHELVES/20BINS/GRN; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

CART, SLANTED SHELF, 5SHELVES/20BINS/GRN; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7859
Product Name Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 291891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details